Capital Lighting, Inc. 3101-PN-341 Mini Pendants-Cable 608649

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 10.00 Length 10.00 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Polished Nickel Weight: 2 Product Name: One Light Pendant UPC: 806134014988 Category: Pendant Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 10.00 Length 10.00 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Polished Nickel Weight: 2 Product Name: One Light Pendant UPC: 806134014988 Category: Pendant Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
3101-PN-341 Mini Pendants-Cable - 608649 - Capital Lighting, Inc.
Columbus, OH, USA
3101-PN-341 Mini Pendants-Cable
608649
3101-PN-341 Mini Pendants-Cable 608649
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 10.00 Length 10.00 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Polished Nickel Weight: 2 Product Name: One Light Pendant UPC: 806134014988 Category: Pendant Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 10.00
Length 10.00
Bulb
Type: Medium
Qty: 1
Wattage: 75
Finish: Polished Nickel
Weight: 2
Product Name: One Light Pendant
UPC: 806134014988
Category: Pendant
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 608649
Product Name 3101-PN-341 Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256918 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.53 m(L)
View Details