Capital Lighting, Inc. 3253-SN Bathroom Fixtures-Three Lights 608646

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.25 Height: 5.75 Extension: 7.75 Bulb Qty: 3 Wattage: 75 Finish: Satin Nickel Weight: 7 Product Name: Three Light Bath And Vanity Fixture UPC: 806134106720 Category: Bath And Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.25 Height: 5.75 Extension: 7.75 Bulb Qty: 3 Wattage: 75 Finish: Satin Nickel Weight: 7 Product Name: Three Light Bath And Vanity Fixture UPC: 806134106720 Category: Bath And Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
3253-SN Bathroom Fixtures-Three Lights - 608646 - Capital Lighting, Inc.
Columbus, OH, USA
3253-SN Bathroom Fixtures-Three Lights
608646
3253-SN Bathroom Fixtures-Three Lights 608646
PRODUCT DETAILS / SPECS Width/Dia: 25.25 Height: 5.75 Extension: 7.75 Bulb Qty: 3 Wattage: 75 Finish: Satin Nickel Weight: 7 Product Name: Three Light Bath And Vanity Fixture UPC: 806134106720 Category: Bath And Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 25.25
Height: 5.75
Extension: 7.75
Bulb
Qty: 3
Wattage: 75
Finish: Satin Nickel
Weight: 7
Product Name: Three Light Bath And Vanity Fixture
UPC: 806134106720
Category: Bath And Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 608646
Product Name 3253-SN Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2892254 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details