PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 41.50
Length 41.50
Bulb
Type: Candelabra
Qty: 5
Wattage: 40
Finish: Polished Nickel
Weight: 36
Product Name: Five Light Pendant
UPC: 806134112882
Category: Pendant
Shipped Via: Ups
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 608620 |
| Product Name | 522-PN Pendants-Drum Shade |
| Application | Residential |