Capital Lighting, Inc. 8815-AGB Pendants-Other 608362

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 72.25 Length 72.25 Bulb Qty: 1 Wattage: 100 Finish: Aged Brass Weight: 10 Product Name: One Light Pendant UPC: 806134114381 Category: Pendant Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 72.25 Length 72.25 Bulb Qty: 1 Wattage: 100 Finish: Aged Brass Weight: 10 Product Name: One Light Pendant UPC: 806134114381 Category: Pendant Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
8815-AGB Pendants-Other - 608362 - Capital Lighting, Inc.
Columbus, OH, USA
8815-AGB Pendants-Other
608362
8815-AGB Pendants-Other 608362
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 72.25 Length 72.25 Bulb Qty: 1 Wattage: 100 Finish: Aged Brass Weight: 10 Product Name: One Light Pendant UPC: 806134114381 Category: Pendant Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 72.25
Length 72.25
Bulb
Qty: 1
Wattage: 100
Finish: Aged Brass
Weight: 10
Product Name: One Light Pendant
UPC: 806134114381
Category: Pendant
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 608362
Product Name 8815-AGB Pendants-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details