Capital Lighting, Inc. 8808-PN Mid. Chandeliers-Candle 608360

Description
PRODUCT DETAILS / SPECS Width/Dia: 35.75 Height: 72.50 Length 72.50 Bulb Qty: 8 Wattage: 60 Finish: Polished Nickel Weight: 25 Product Name: Eight Light Chandelier UPC: 806134123697 Category: Chandelier Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 35.75 Height: 72.50 Length 72.50 Bulb Qty: 8 Wattage: 60 Finish: Polished Nickel Weight: 25 Product Name: Eight Light Chandelier UPC: 806134123697 Category: Chandelier Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
8808-PN Mid. Chandeliers-Candle - 608360 - Capital Lighting, Inc.
Columbus, OH, USA
8808-PN Mid. Chandeliers-Candle
608360
8808-PN Mid. Chandeliers-Candle 608360
PRODUCT DETAILS / SPECS Width/Dia: 35.75 Height: 72.50 Length 72.50 Bulb Qty: 8 Wattage: 60 Finish: Polished Nickel Weight: 25 Product Name: Eight Light Chandelier UPC: 806134123697 Category: Chandelier Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 35.75
Height: 72.50
Length 72.50
Bulb
Qty: 8
Wattage: 60
Finish: Polished Nickel
Weight: 25
Product Name: Eight Light Chandelier
UPC: 806134123697
Category: Chandelier
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 608360
Product Name 8808-PN Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 288841 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lighting Fixture Dimensions 600mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details