Capital Lighting, Inc. 8601-PN Sconces-Other 608340

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 8.50 Extension: 11.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Nickel Weight: 6 Product Name: One Light Wall Sconce UPC: 806134118372 Category: Wall Sconce Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 8.50 Extension: 11.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Nickel Weight: 6 Product Name: One Light Wall Sconce UPC: 806134118372 Category: Wall Sconce Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
8601-PN Sconces-Other - 608340 - Capital Lighting, Inc.
Columbus, OH, USA
8601-PN Sconces-Other
608340
8601-PN Sconces-Other 608340
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 8.50 Extension: 11.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Nickel Weight: 6 Product Name: One Light Wall Sconce UPC: 806134118372 Category: Wall Sconce Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 8.50
Extension: 11.75
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Polished Nickel
Weight: 6
Product Name: One Light Wall Sconce
UPC: 806134118372
Category: Wall Sconce
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 608340
Product Name 8601-PN Sconces-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2768604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details