Capital Lighting, Inc. 893-PN Bathroom Fixtures-Four Lights 608334

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 28.00 Extension: 4 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Polished Nickel Weight: 16 Product Name: Four Light Bath And Vanity Fixture UPC: 806134105389 Category: Bath And Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 28.00 Extension: 4 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Polished Nickel Weight: 16 Product Name: Four Light Bath And Vanity Fixture UPC: 806134105389 Category: Bath And Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
893-PN Bathroom Fixtures-Four Lights - 608334 - Capital Lighting, Inc.
Columbus, OH, USA
893-PN Bathroom Fixtures-Four Lights
608334
893-PN Bathroom Fixtures-Four Lights 608334
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 28.00 Extension: 4 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Polished Nickel Weight: 16 Product Name: Four Light Bath And Vanity Fixture UPC: 806134105389 Category: Bath And Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 5.25
Height: 28.00
Extension: 4
Bulb
Type: Medium
Qty: 4
Wattage: 60
Finish: Polished Nickel
Weight: 16
Product Name: Four Light Bath And Vanity Fixture
UPC: 806134105389
Category: Bath And Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 608334
Product Name 893-PN Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2892298 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details