PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 7.00
Bulb
Qty: 3
Wattage: 60
Finish: Satin Nickel
Weight: 7
Product Name: Three Light Ruby Pendant
UPC: 748119028132
Category: Pendant
Glass: Ruby
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 607890 |
| Product Name | 31080/3RBY Mini Pendants-3 Light Cluster |
| Application | Residential |