Capital Lighting, Inc. 26732-MB Sconces-Double Candle 607882

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 19.75 Extension: 8 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Mocha Bronze Product Name: Two Light Wall Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 19.75 Extension: 8 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Mocha Bronze Product Name: Two Light Wall Sconce

Suppliers

Company
Product
Description
Supplier Links
26732-MB Sconces-Double Candle - 607882 - Capital Lighting, Inc.
Columbus, OH, USA
26732-MB Sconces-Double Candle
607882
26732-MB Sconces-Double Candle 607882
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 19.75 Extension: 8 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Mocha Bronze Product Name: Two Light Wall Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 19.75
Extension: 8
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Mocha Bronze
Product Name: Two Light Wall Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 607882
Product Name 26732-MB Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2860007 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.195m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details