Capital Lighting, Inc. 42270/1 Exterior -Wall Mount 607879

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 12.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Weathered Charcoal Weight: 4 Product Name: One Light Outdoor Sconce UPC: 748119024509 Category: Outdoor Sconce Glass: Amber
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 12.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Weathered Charcoal Weight: 4 Product Name: One Light Outdoor Sconce UPC: 748119024509 Category: Outdoor Sconce Glass: Amber

Suppliers

Company
Product
Description
Supplier Links
42270/1 Exterior -Wall Mount - 607879 - Capital Lighting, Inc.
Columbus, OH, USA
42270/1 Exterior -Wall Mount
607879
42270/1 Exterior -Wall Mount 607879
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 12.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Weathered Charcoal Weight: 4 Product Name: One Light Outdoor Sconce UPC: 748119024509 Category: Outdoor Sconce Glass: Amber

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 12.00
Extension: 8
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Weathered Charcoal
Weight: 4
Product Name: One Light Outdoor Sconce
UPC: 748119024509
Category: Outdoor Sconce
Glass: Amber

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 607879
Product Name 42270/1 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065995 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details