Capital Lighting, Inc. 42273/1 Exterior -Hanging 607876

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 17.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Weathered Charcoal Weight: 10 Product Name: One Light Outdoor Pendant UPC: 748119024530 Category: Outdoor Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 17.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Weathered Charcoal Weight: 10 Product Name: One Light Outdoor Pendant UPC: 748119024530 Category: Outdoor Pendant

Suppliers

Company
Product
Description
Supplier Links
42273/1 Exterior -Hanging - 607876 - Capital Lighting, Inc.
Columbus, OH, USA
42273/1 Exterior -Hanging
607876
42273/1 Exterior -Hanging 607876
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 17.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Weathered Charcoal Weight: 10 Product Name: One Light Outdoor Pendant UPC: 748119024530 Category: Outdoor Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 17.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Weathered Charcoal
Weight: 10
Product Name: One Light Outdoor Pendant
UPC: 748119024530
Category: Outdoor Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 607876
Product Name 42273/1 Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859940 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details