Capital Lighting, Inc. 42280/1 Exterior -Wall Mt./Flush 607871

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 12.00 Extension: 5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Weathered Charcoal Weight: 3 Product Name: One Light Outdoor Sconce UPC: 748119024554 Category: Outdoor Sconce Glass: Cream
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 12.00 Extension: 5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Weathered Charcoal Weight: 3 Product Name: One Light Outdoor Sconce UPC: 748119024554 Category: Outdoor Sconce Glass: Cream

Suppliers

Company
Product
Description
Supplier Links
42280/1 Exterior -Wall Mt./Flush - 607871 - Capital Lighting, Inc.
Columbus, OH, USA
42280/1 Exterior -Wall Mt./Flush
607871
42280/1 Exterior -Wall Mt./Flush 607871
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 12.00 Extension: 5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Weathered Charcoal Weight: 3 Product Name: One Light Outdoor Sconce UPC: 748119024554 Category: Outdoor Sconce Glass: Cream

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 12.00
Extension: 5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Weathered Charcoal
Weight: 3
Product Name: One Light Outdoor Sconce
UPC: 748119024554
Category: Outdoor Sconce
Glass: Cream

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 607871
Product Name 42280/1 Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1730mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details