Capital Lighting, Inc. 93-704 Lamps-Table Lamps 607649

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 35.00 Length 35.00 Bulb Type: Medium Qty: 1 Wattage: 100 Weight: 8 Product Name: One Light Lamp UPC: 843558015092 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 35.00 Length 35.00 Bulb Type: Medium Qty: 1 Wattage: 100 Weight: 8 Product Name: One Light Lamp UPC: 843558015092 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
93-704 Lamps-Table Lamps - 607649 - Capital Lighting, Inc.
Columbus, OH, USA
93-704 Lamps-Table Lamps
607649
93-704 Lamps-Table Lamps 607649
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 35.00 Length 35.00 Bulb Type: Medium Qty: 1 Wattage: 100 Weight: 8 Product Name: One Light Lamp UPC: 843558015092 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 35.00
Length 35.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Weight: 8
Product Name: One Light Lamp
UPC: 843558015092
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 607649
Product Name 93-704 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318119 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details