Capital Lighting, Inc. 31080/3AMB Mini Pendants-3 Light Cluster 607588

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 7.00 Bulb Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 7 Product Name: Three Light Amber Pendant UPC: 748119028064 Category: Pendant Glass: Amber
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 7.00 Bulb Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 7 Product Name: Three Light Amber Pendant UPC: 748119028064 Category: Pendant Glass: Amber

Suppliers

Company
Product
Description
Supplier Links
31080/3AMB Mini Pendants-3 Light Cluster - 607588 - Capital Lighting, Inc.
Columbus, OH, USA
31080/3AMB Mini Pendants-3 Light Cluster
607588
31080/3AMB Mini Pendants-3 Light Cluster 607588
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 7.00 Bulb Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 7 Product Name: Three Light Amber Pendant UPC: 748119028064 Category: Pendant Glass: Amber

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 7.00
Bulb
Qty: 3
Wattage: 60
Finish: Satin Nickel
Weight: 7
Product Name: Three Light Amber Pendant
UPC: 748119028064
Category: Pendant
Glass: Amber

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 607588
Product Name 31080/3AMB Mini Pendants-3 Light Cluster
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Bulkhead Lights - 2892196 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details