Capital Lighting, Inc. 31026/5 Mid. Chandeliers-Drum Shades 607535

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 24.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Polished Nickel Weight: 11 Product Name: Five Light Chandelier UPC: 748119023953 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 24.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Polished Nickel Weight: 11 Product Name: Five Light Chandelier UPC: 748119023953 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
31026/5 Mid. Chandeliers-Drum Shades - 607535 - Capital Lighting, Inc.
Columbus, OH, USA
31026/5 Mid. Chandeliers-Drum Shades
607535
31026/5 Mid. Chandeliers-Drum Shades 607535
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 24.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Polished Nickel Weight: 11 Product Name: Five Light Chandelier UPC: 748119023953 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 24.00
Bulb
Type: Candelabra
Qty: 5
Wattage: 60
Finish: Polished Nickel
Weight: 11
Product Name: Five Light Chandelier
UPC: 748119023953
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 607535
Product Name 31026/5 Mid. Chandeliers-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2305090 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details