Capital Lighting, Inc. 31031/3 Semi-Flush Mts.-Drum Shade 607517

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 13.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Brushed Antique Brass Weight: 8 Product Name: Three Light Semi Flush UPC: 748119024059 Category: Semi Flush
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 13.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Brushed Antique Brass Weight: 8 Product Name: Three Light Semi Flush UPC: 748119024059 Category: Semi Flush

Suppliers

Company
Product
Description
Supplier Links
31031/3 Semi-Flush Mts.-Drum Shade - 607517 - Capital Lighting, Inc.
Columbus, OH, USA
31031/3 Semi-Flush Mts.-Drum Shade
607517
31031/3 Semi-Flush Mts.-Drum Shade 607517
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 13.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Brushed Antique Brass Weight: 8 Product Name: Three Light Semi Flush UPC: 748119024059 Category: Semi Flush

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 13.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Brushed Antique Brass
Weight: 8
Product Name: Three Light Semi Flush
UPC: 748119024059
Category: Semi Flush

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 607517
Product Name 31031/3 Semi-Flush Mts.-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 1798534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 313 mm(L)
View Details