Capital Lighting, Inc. 93-9136 Lamps-Table Lamps 607362

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 36.00 Bulb Qty: 1 Wattage: 100 Finish: Dark Mahogany Product Name: One Light Lamp UPC: 843558027552 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 36.00 Bulb Qty: 1 Wattage: 100 Finish: Dark Mahogany Product Name: One Light Lamp UPC: 843558027552 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
93-9136 Lamps-Table Lamps - 607362 - Capital Lighting, Inc.
Columbus, OH, USA
93-9136 Lamps-Table Lamps
607362
93-9136 Lamps-Table Lamps 607362
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 36.00 Bulb Qty: 1 Wattage: 100 Finish: Dark Mahogany Product Name: One Light Lamp UPC: 843558027552 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 36.00
Bulb
Qty: 1
Wattage: 100
Finish: Dark Mahogany
Product Name: One Light Lamp
UPC: 843558027552
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 607362
Product Name 93-9136 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892353 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details