Capital Lighting, Inc. 11301/3 Mini Chandeliers-Candle 607299

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 16.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Amber Teak Weight: 5 Product Name: Three Light Chandelier UPC: 748119023571 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 16.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Amber Teak Weight: 5 Product Name: Three Light Chandelier UPC: 748119023571 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
11301/3 Mini Chandeliers-Candle - 607299 - Capital Lighting, Inc.
Columbus, OH, USA
11301/3 Mini Chandeliers-Candle
607299
11301/3 Mini Chandeliers-Candle 607299
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 16.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Amber Teak Weight: 5 Product Name: Three Light Chandelier UPC: 748119023571 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 16.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Amber Teak
Weight: 5
Product Name: Three Light Chandelier
UPC: 748119023571
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 607299
Product Name 11301/3 Mini Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2318166 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details