Capital Lighting, Inc. 11314/1C-G Mini Pendants-Cable 607293

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 11.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Chrome Weight: 3 Product Name: One Light Pendant UPC: 748119027456 Category: Pendant Glass: Cocoa
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 11.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Chrome Weight: 3 Product Name: One Light Pendant UPC: 748119027456 Category: Pendant Glass: Cocoa

Suppliers

Company
Product
Description
Supplier Links
11314/1C-G Mini Pendants-Cable - 607293 - Capital Lighting, Inc.
Columbus, OH, USA
11314/1C-G Mini Pendants-Cable
607293
11314/1C-G Mini Pendants-Cable 607293
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 11.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Chrome Weight: 3 Product Name: One Light Pendant UPC: 748119027456 Category: Pendant Glass: Cocoa

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 11.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Polished Chrome
Weight: 3
Product Name: One Light Pendant
UPC: 748119027456
Category: Pendant
Glass: Cocoa

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 607293
Product Name 11314/1C-G Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2869550 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details