Capital Lighting, Inc. 20164/1 Pendants-Drum Shade 607286

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 19.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Polished Chrome Weight: 2 Product Name: One Light Pendant UPC: 748119025353 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 19.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Polished Chrome Weight: 2 Product Name: One Light Pendant UPC: 748119025353 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
20164/1 Pendants-Drum Shade - 607286 - Capital Lighting, Inc.
Columbus, OH, USA
20164/1 Pendants-Drum Shade
607286
20164/1 Pendants-Drum Shade 607286
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 19.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Polished Chrome Weight: 2 Product Name: One Light Pendant UPC: 748119025353 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 19.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Polished Chrome
Weight: 2
Product Name: One Light Pendant
UPC: 748119025353
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 607286
Product Name 20164/1 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details