Capital Lighting, Inc. 11314/3L-WS-G Island/Pool Table-3 Light Bar 607271

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 11.00 Bulb Qty: 3 Wattage: 60 Finish: Polished Chrome Weight: 3 Product Name: Three Light Linear Pendant UPC: 748119027180 Category: Pendant Glass: White
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 11.00 Bulb Qty: 3 Wattage: 60 Finish: Polished Chrome Weight: 3 Product Name: Three Light Linear Pendant UPC: 748119027180 Category: Pendant Glass: White

Suppliers

Company
Product
Description
Supplier Links
11314/3L-WS-G Island/Pool Table-3 Light Bar - 607271 - Capital Lighting, Inc.
Columbus, OH, USA
11314/3L-WS-G Island/Pool Table-3 Light Bar
607271
11314/3L-WS-G Island/Pool Table-3 Light Bar 607271
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 11.00 Bulb Qty: 3 Wattage: 60 Finish: Polished Chrome Weight: 3 Product Name: Three Light Linear Pendant UPC: 748119027180 Category: Pendant Glass: White

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 11.00
Bulb
Qty: 3
Wattage: 60
Finish: Polished Chrome
Weight: 3
Product Name: Three Light Linear Pendant
UPC: 748119027180
Category: Pendant
Glass: White

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 607271
Product Name 11314/3L-WS-G Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306126 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details