Capital Lighting, Inc. 14049/8 Foyer/Hall Lanterns-Open Frame 607260

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 42.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Rust Weight: 29 Product Name: Eight Light Lantern UPC: 748119024820 Category: Pendant Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 42.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Rust Weight: 29 Product Name: Eight Light Lantern UPC: 748119024820 Category: Pendant Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
14049/8 Foyer/Hall Lanterns-Open Frame - 607260 - Capital Lighting, Inc.
Columbus, OH, USA
14049/8 Foyer/Hall Lanterns-Open Frame
607260
14049/8 Foyer/Hall Lanterns-Open Frame 607260
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 42.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Rust Weight: 29 Product Name: Eight Light Lantern UPC: 748119024820 Category: Pendant Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 42.00
Bulb
Type: Candelabra
Qty: 8
Wattage: 60
Finish: Rust
Weight: 29
Product Name: Eight Light Lantern
UPC: 748119024820
Category: Pendant
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 607260
Product Name 14049/8 Foyer/Hall Lanterns-Open Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947689 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details