Capital Lighting, Inc. 15045/3 Mini Chandeliers-Candle 607238

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 17.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Weathered Silver Weight: 6 Product Name: Three Light Chandelier UPC: 748119024967 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 17.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Weathered Silver Weight: 6 Product Name: Three Light Chandelier UPC: 748119024967 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
15045/3 Mini Chandeliers-Candle - 607238 - Capital Lighting, Inc.
Columbus, OH, USA
15045/3 Mini Chandeliers-Candle
607238
15045/3 Mini Chandeliers-Candle 607238
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 17.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Weathered Silver Weight: 6 Product Name: Three Light Chandelier UPC: 748119024967 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 17.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Weathered Silver
Weight: 6
Product Name: Three Light Chandelier
UPC: 748119024967
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 607238
Product Name 15045/3 Mini Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 2105504 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1800 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details