Capital Lighting, Inc. 14054/16 Large Chandeliers-Glass Shade 607237

Description
PRODUCT DETAILS / SPECS Width/Dia: 41.00 Height: 28.00 Bulb Type: G4 Qty: 16 Wattage: 20 Finish: Antique Silver Leaf Weight: 45 Product Name: Six Light Chandelier UPC: 748119024912 Category: Chandelier Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 41.00 Height: 28.00 Bulb Type: G4 Qty: 16 Wattage: 20 Finish: Antique Silver Leaf Weight: 45 Product Name: Six Light Chandelier UPC: 748119024912 Category: Chandelier Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
14054/16 Large Chandeliers-Glass Shade - 607237 - Capital Lighting, Inc.
Columbus, OH, USA
14054/16 Large Chandeliers-Glass Shade
607237
14054/16 Large Chandeliers-Glass Shade 607237
PRODUCT DETAILS / SPECS Width/Dia: 41.00 Height: 28.00 Bulb Type: G4 Qty: 16 Wattage: 20 Finish: Antique Silver Leaf Weight: 45 Product Name: Six Light Chandelier UPC: 748119024912 Category: Chandelier Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 41.00
Height: 28.00
Bulb
Type: G4
Qty: 16
Wattage: 20
Finish: Antique Silver Leaf
Weight: 45
Product Name: Six Light Chandelier
UPC: 748119024912
Category: Chandelier
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 607237
Product Name 14054/16 Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286466 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1205mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details