Capital Lighting, Inc. 14070/2 Semi-Flush Mts.-Bowl Style 607230

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 10.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Aged Bronze Weight: 4 Product Name: Two Light UPC: 748119026404 Category: Semi Flush
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 10.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Aged Bronze Weight: 4 Product Name: Two Light UPC: 748119026404 Category: Semi Flush

Suppliers

Company
Product
Description
Supplier Links
14070/2 Semi-Flush Mts.-Bowl Style - 607230 - Capital Lighting, Inc.
Columbus, OH, USA
14070/2 Semi-Flush Mts.-Bowl Style
607230
14070/2 Semi-Flush Mts.-Bowl Style 607230
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 10.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Aged Bronze Weight: 4 Product Name: Two Light UPC: 748119026404 Category: Semi Flush

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 10.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Aged Bronze
Weight: 4
Product Name: Two Light
UPC: 748119026404
Category: Semi Flush

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 607230
Product Name 14070/2 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Cabinet Lighting - 2065981 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 30 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details