Capital Lighting, Inc. 17023/3 Bathroom Fixtures-Three Lights 607218

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 10.00 Extension: 9 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Polished Chrome Weight: 5 Product Name: Three Light Vanity UPC: 748119025049 Category: Vanity
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 10.00 Extension: 9 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Polished Chrome Weight: 5 Product Name: Three Light Vanity UPC: 748119025049 Category: Vanity

Suppliers

Company
Product
Description
Supplier Links
17023/3 Bathroom Fixtures-Three Lights - 607218 - Capital Lighting, Inc.
Columbus, OH, USA
17023/3 Bathroom Fixtures-Three Lights
607218
17023/3 Bathroom Fixtures-Three Lights 607218
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 10.00 Extension: 9 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Polished Chrome Weight: 5 Product Name: Three Light Vanity UPC: 748119025049 Category: Vanity

PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 10.00
Extension: 9
Bulb
Type: Medium
Qty: 3
Wattage: 75
Finish: Polished Chrome
Weight: 5
Product Name: Three Light Vanity
UPC: 748119025049
Category: Vanity

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 607218
Product Name 17023/3 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105504 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1800 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details