Capital Lighting, Inc. 15062/6 Island/Pool Table-4 Light + 607211

Description
PRODUCT DETAILS / SPECS Width/Dia: 42.00 Height: 8.00 Extension: 15 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Matte Black/Wood Grain Weight: 35 Product Name: Six Light Chandelier UPC: 748119024943 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 42.00 Height: 8.00 Extension: 15 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Matte Black/Wood Grain Weight: 35 Product Name: Six Light Chandelier UPC: 748119024943 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
15062/6 Island/Pool Table-4 Light + - 607211 - Capital Lighting, Inc.
Columbus, OH, USA
15062/6 Island/Pool Table-4 Light +
607211
15062/6 Island/Pool Table-4 Light + 607211
PRODUCT DETAILS / SPECS Width/Dia: 42.00 Height: 8.00 Extension: 15 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Matte Black/Wood Grain Weight: 35 Product Name: Six Light Chandelier UPC: 748119024943 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 42.00
Height: 8.00
Extension: 15
Bulb
Type: Medium
Qty: 6
Wattage: 60
Finish: Matte Black/Wood Grain
Weight: 35
Product Name: Six Light Chandelier
UPC: 748119024943
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 607211
Product Name 15062/6 Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2257021 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details