PRODUCT DETAILS / SPECS
Width/Dia: 52.00
Height: 16.00
Bulb
Type: Halogen
Qty: 1
Wattage: 100
Finish: White
Weight: 23
Product Name: 52`` Ceiling Fan
UPC: 783927336987
Category: Ceiling Fans
Glass: Etched Cased Opal
Shipped Via: UPS
Safety Rating: cUL
Safety Listing: Indoor
Wire: 78``
Motor size: 100x65
Manufacturer's Warranty: Limited Lifetime
Blade pitch: 14
Blade span: 52
Electricity Use: 31
Light Kit: Integrated
Speeds: 6
Optional Control: Full Function CoolTouch 6 Speed DC Control System
Reverse Air: Yes
Airflow Efficienty: 5729
Airflow Efficienty: 185
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 607190 |
| Product Name | 300134WH Fans-Ceiling Fans |