Capital Lighting, Inc. 11300/2 Sconces-Double Candle 607088

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 10.00 Extension: 8 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Amber Teak Weight: 3 Product Name: Two Light Sconce UPC: 748119023601 Category: Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 10.00 Extension: 8 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Amber Teak Weight: 3 Product Name: Two Light Sconce UPC: 748119023601 Category: Sconce

Suppliers

Company
Product
Description
Supplier Links
11300/2 Sconces-Double Candle - 607088 - Capital Lighting, Inc.
Columbus, OH, USA
11300/2 Sconces-Double Candle
607088
11300/2 Sconces-Double Candle 607088
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 10.00 Extension: 8 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Amber Teak Weight: 3 Product Name: Two Light Sconce UPC: 748119023601 Category: Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 10.00
Extension: 8
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Amber Teak
Weight: 3
Product Name: Two Light Sconce
UPC: 748119023601
Category: Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 607088
Product Name 11300/2 Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798533 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 313 mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details