Capital Lighting, Inc. 11293/3 Mini Chandeliers-Candle 607082

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 23.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Spanish Bronze Weight: 8 Product Name: Three Light Chandelier UPC: 748119023212 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 23.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Spanish Bronze Weight: 8 Product Name: Three Light Chandelier UPC: 748119023212 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
11293/3 Mini Chandeliers-Candle - 607082 - Capital Lighting, Inc.
Columbus, OH, USA
11293/3 Mini Chandeliers-Candle
607082
11293/3 Mini Chandeliers-Candle 607082
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 23.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Spanish Bronze Weight: 8 Product Name: Three Light Chandelier UPC: 748119023212 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 23.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Spanish Bronze
Weight: 8
Product Name: Three Light Chandelier
UPC: 748119023212
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 607082
Product Name 11293/3 Mini Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2498442 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 151.3mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details