Capital Lighting, Inc. 10207/6SS Island/Pool Table-4 Light + 607079

Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 19.00 Bulb Qty: 6 Wattage: 60 Finish: Satin Nickel Weight: 26 Product Name: Six Light Pendant Sandstorm UPC: 748119026749 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 19.00 Bulb Qty: 6 Wattage: 60 Finish: Satin Nickel Weight: 26 Product Name: Six Light Pendant Sandstorm UPC: 748119026749 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
10207/6SS Island/Pool Table-4 Light + - 607079 - Capital Lighting, Inc.
Columbus, OH, USA
10207/6SS Island/Pool Table-4 Light +
607079
10207/6SS Island/Pool Table-4 Light + 607079
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 19.00 Bulb Qty: 6 Wattage: 60 Finish: Satin Nickel Weight: 26 Product Name: Six Light Pendant Sandstorm UPC: 748119026749 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 33.00
Height: 19.00
Bulb
Qty: 6
Wattage: 60
Finish: Satin Nickel
Weight: 26
Product Name: Six Light Pendant Sandstorm
UPC: 748119026749
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 607079
Product Name 10207/6SS Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859942 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details