Capital Lighting, Inc. 10209/6SPC Island/Pool Table-4 Light + 607065

Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 8.00 Bulb Qty: 6 Wattage: 60 Finish: Satin Nickel Weight: 12 Product Name: Six Light Spice Pendant UPC: 748119026954 Category: Pendant Glass: Spice
Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 8.00 Bulb Qty: 6 Wattage: 60 Finish: Satin Nickel Weight: 12 Product Name: Six Light Spice Pendant UPC: 748119026954 Category: Pendant Glass: Spice

Suppliers

Company
Product
Description
Supplier Links
10209/6SPC Island/Pool Table-4 Light + - 607065 - Capital Lighting, Inc.
Columbus, OH, USA
10209/6SPC Island/Pool Table-4 Light +
607065
10209/6SPC Island/Pool Table-4 Light + 607065
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 8.00 Bulb Qty: 6 Wattage: 60 Finish: Satin Nickel Weight: 12 Product Name: Six Light Spice Pendant UPC: 748119026954 Category: Pendant Glass: Spice

PRODUCT DETAILS / SPECS
Width/Dia: 33.00
Height: 8.00
Bulb
Qty: 6
Wattage: 60
Finish: Satin Nickel
Weight: 12
Product Name: Six Light Spice Pendant
UPC: 748119026954
Category: Pendant
Glass: Spice

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 607065
Product Name 10209/6SPC Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details