Capital Lighting, Inc. 133310-07-576 Pendants-Bowl Style 606951

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 36.50 Length 36.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Dark Smoke Product Name: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 36.50 Length 36.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Dark Smoke Product Name: Pendant

Suppliers

Company
Product
Description
Supplier Links
133310-07-576 Pendants-Bowl Style - 606951 - Capital Lighting, Inc.
Columbus, OH, USA
133310-07-576 Pendants-Bowl Style
606951
133310-07-576 Pendants-Bowl Style 606951
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 36.50 Length 36.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Dark Smoke Product Name: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 8.50
Height: 36.50
Length 36.50
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Dark Smoke
Product Name: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 606951
Product Name 133310-07-576 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2768606 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details