Capital Lighting, Inc. 104305-07-ZU323 Mid. Chandeliers-Glass Up 606906

Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 19.30 Bulb Type: G-9 Qty: 8 Wattage: 60 Finish: Dark Smoke Product Name: Eight Light Chandelier Glass: Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 19.30 Bulb Type: G-9 Qty: 8 Wattage: 60 Finish: Dark Smoke Product Name: Eight Light Chandelier Glass: Opal

Suppliers

Company
Product
Description
Supplier Links
104305-07-ZU323 Mid. Chandeliers-Glass Up - 606906 - Capital Lighting, Inc.
Columbus, OH, USA
104305-07-ZU323 Mid. Chandeliers-Glass Up
606906
104305-07-ZU323 Mid. Chandeliers-Glass Up 606906
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 19.30 Bulb Type: G-9 Qty: 8 Wattage: 60 Finish: Dark Smoke Product Name: Eight Light Chandelier Glass: Opal

PRODUCT DETAILS / SPECS
Width/Dia: 34.00
Height: 19.30
Bulb
Type: G-9
Qty: 8
Wattage: 60
Finish: Dark Smoke
Product Name: Eight Light Chandelier
Glass: Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 606906
Product Name 104305-07-ZU323 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105500 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details