Capital Lighting, Inc. 134910-07-G261 Island/Pool Table-4 Light + 606799

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.20 Height: 39.30 Length 39.30 Bulb Type: G-25 Qty: 10 Wattage: 25 Finish: Dark Smoke Product Name: Pendant Glass: Opal and Clear
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.20 Height: 39.30 Length 39.30 Bulb Type: G-25 Qty: 10 Wattage: 25 Finish: Dark Smoke Product Name: Pendant Glass: Opal and Clear

Suppliers

Company
Product
Description
Supplier Links
134910-07-G261 Island/Pool Table-4 Light + - 606799 - Capital Lighting, Inc.
Columbus, OH, USA
134910-07-G261 Island/Pool Table-4 Light +
606799
134910-07-G261 Island/Pool Table-4 Light + 606799
PRODUCT DETAILS / SPECS Width/Dia: 9.20 Height: 39.30 Length 39.30 Bulb Type: G-25 Qty: 10 Wattage: 25 Finish: Dark Smoke Product Name: Pendant Glass: Opal and Clear

PRODUCT DETAILS / SPECS
Width/Dia: 9.20
Height: 39.30
Length 39.30
Bulb
Type: G-25
Qty: 10
Wattage: 25
Finish: Dark Smoke
Product Name: Pendant
Glass: Opal and Clear

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 606799
Product Name 134910-07-G261 Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2257020 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details