Capital Lighting, Inc. 204790-08-G301 Sconces-Single Glass 606769

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 15.60 Length 15.60 Bulb Type: G-9 Qty: 1 Wattage: 60 Finish: Burnished Steel Product Name: Sconce Glass: Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 15.60 Length 15.60 Bulb Type: G-9 Qty: 1 Wattage: 60 Finish: Burnished Steel Product Name: Sconce Glass: Opal

Suppliers

Company
Product
Description
Supplier Links
204790-08-G301 Sconces-Single Glass - 606769 - Capital Lighting, Inc.
Columbus, OH, USA
204790-08-G301 Sconces-Single Glass
606769
204790-08-G301 Sconces-Single Glass 606769
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 15.60 Length 15.60 Bulb Type: G-9 Qty: 1 Wattage: 60 Finish: Burnished Steel Product Name: Sconce Glass: Opal

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 15.60
Length 15.60
Bulb
Type: G-9
Qty: 1
Wattage: 60
Finish: Burnished Steel
Product Name: Sconce
Glass: Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 606769
Product Name 204790-08-G301 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892172 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 600mm(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details