Capital Lighting, Inc. 204901-07-H306 Sconces-Single Glass 606764

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.80 Height: 7.90 Length 7.90 Bulb Type: G-9 Qty: 1 Wattage: 60 Finish: Dark Smoke Product Name: One Light Sconce Glass: Stone
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.80 Height: 7.90 Length 7.90 Bulb Type: G-9 Qty: 1 Wattage: 60 Finish: Dark Smoke Product Name: One Light Sconce Glass: Stone

Suppliers

Company
Product
Description
Supplier Links
204901-07-H306 Sconces-Single Glass - 606764 - Capital Lighting, Inc.
Columbus, OH, USA
204901-07-H306 Sconces-Single Glass
606764
204901-07-H306 Sconces-Single Glass 606764
PRODUCT DETAILS / SPECS Width/Dia: 4.80 Height: 7.90 Length 7.90 Bulb Type: G-9 Qty: 1 Wattage: 60 Finish: Dark Smoke Product Name: One Light Sconce Glass: Stone

PRODUCT DETAILS / SPECS
Width/Dia: 4.80
Height: 7.90
Length 7.90
Bulb
Type: G-9
Qty: 1
Wattage: 60
Finish: Dark Smoke
Product Name: One Light Sconce
Glass: Stone

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 606764
Product Name 204901-07-H306 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2892152 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details