Capital Lighting, Inc. 1032-65 Fans-Light Kits 606734

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 4.00 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Satin Nickel Product Name: Two Light 10 Satin Opal Bowl Category: Light Kit Glass: Satin Opal Safety Rating: Ul Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 4.00 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Satin Nickel Product Name: Two Light 10 Satin Opal Bowl Category: Light Kit Glass: Satin Opal Safety Rating: Ul Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
1032-65 Fans-Light Kits - 606734 - Capital Lighting, Inc.
Columbus, OH, USA
1032-65 Fans-Light Kits
606734
1032-65 Fans-Light Kits 606734
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 4.00 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Satin Nickel Product Name: Two Light 10 Satin Opal Bowl Category: Light Kit Glass: Satin Opal Safety Rating: Ul Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 4.00
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Satin Nickel
Product Name: Two Light 10 Satin Opal Bowl
Category: Light Kit
Glass: Satin Opal
Safety Rating: Ul
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 606734
Product Name 1032-65 Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2234476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details