Capital Lighting, Inc. 6506-6-70 Island/Pool Table-4 Light + 606673

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 33.50 Length 33.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Persian White Product Name: Six Light Island Light Category: Island Light Safety Rating: Ul Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 33.50 Length 33.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Persian White Product Name: Six Light Island Light Category: Island Light Safety Rating: Ul Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
6506-6-70 Island/Pool Table-4 Light + - 606673 - Capital Lighting, Inc.
Columbus, OH, USA
6506-6-70 Island/Pool Table-4 Light +
606673
6506-6-70 Island/Pool Table-4 Light + 606673
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 33.50 Length 33.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Persian White Product Name: Six Light Island Light Category: Island Light Safety Rating: Ul Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 33.50
Length 33.50
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Persian White
Product Name: Six Light Island Light
Category: Island Light
Safety Rating: Ul
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 606673
Product Name 6506-6-70 Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2856585 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details