Capital Lighting, Inc. 7246-11-86 Exterior -Wall Mount 606638

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 19.00 Extension: 13.5 Bulb Qty: 1 Wattage: 100 Finish: Oiled Bronze Product Name: One Light Lantern Category: Outdoor Glass: Clear Hammered Safety Rating: Ul Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 19.00 Extension: 13.5 Bulb Qty: 1 Wattage: 100 Finish: Oiled Bronze Product Name: One Light Lantern Category: Outdoor Glass: Clear Hammered Safety Rating: Ul Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
7246-11-86 Exterior -Wall Mount - 606638 - Capital Lighting, Inc.
Columbus, OH, USA
7246-11-86 Exterior -Wall Mount
606638
7246-11-86 Exterior -Wall Mount 606638
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 19.00 Extension: 13.5 Bulb Qty: 1 Wattage: 100 Finish: Oiled Bronze Product Name: One Light Lantern Category: Outdoor Glass: Clear Hammered Safety Rating: Ul Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 11.50
Height: 19.00
Extension: 13.5
Bulb
Qty: 1
Wattage: 100
Finish: Oiled Bronze
Product Name: One Light Lantern
Category: Outdoor
Glass: Clear Hammered
Safety Rating: Ul
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 606638
Product Name 7246-11-86 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318159 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details