Capital Lighting, Inc. 764-9-95 Exterior -Wall Mount 606627

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 18.00 Extension: 11 Bulb Qty: 1 Wattage: 100 Finish: Old World Product Name: One Light Lantern Category: Outdoor Glass: Clear Seeded Safety Rating: Ul Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 18.00 Extension: 11 Bulb Qty: 1 Wattage: 100 Finish: Old World Product Name: One Light Lantern Category: Outdoor Glass: Clear Seeded Safety Rating: Ul Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
764-9-95 Exterior -Wall Mount - 606627 - Capital Lighting, Inc.
Columbus, OH, USA
764-9-95 Exterior -Wall Mount
606627
764-9-95 Exterior -Wall Mount 606627
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 18.00 Extension: 11 Bulb Qty: 1 Wattage: 100 Finish: Old World Product Name: One Light Lantern Category: Outdoor Glass: Clear Seeded Safety Rating: Ul Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 18.00
Extension: 11
Bulb
Qty: 1
Wattage: 100
Finish: Old World
Product Name: One Light Lantern
Category: Outdoor
Glass: Clear Seeded
Safety Rating: Ul
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 606627
Product Name 764-9-95 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256914 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.79 m(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details