Capital Lighting, Inc. 826-65 Mini Pendants-Cable 606625

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 17.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Nickel Product Name: One Light Pendant Category: Pendant Glass: Clear Ice Safety Rating: Ul Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 17.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Nickel Product Name: One Light Pendant Category: Pendant Glass: Clear Ice Safety Rating: Ul Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
826-65 Mini Pendants-Cable - 606625 - Capital Lighting, Inc.
Columbus, OH, USA
826-65 Mini Pendants-Cable
606625
826-65 Mini Pendants-Cable 606625
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 17.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Nickel Product Name: One Light Pendant Category: Pendant Glass: Clear Ice Safety Rating: Ul Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 7.75
Height: 17.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Satin Nickel
Product Name: One Light Pendant
Category: Pendant
Glass: Clear Ice
Safety Rating: Ul
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 606625
Product Name 826-65 Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2856558 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details