Capital Lighting, Inc. 7510-6-86 Exterior -Wall Mount 606609

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 10.25 Extension: 8 Bulb Qty: 1 Wattage: 60 Finish: Oiled Bronze Product Name: One Light Lantern Category: Outdoor Glass: Clear Seeded Safety Rating: Ul Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 10.25 Extension: 8 Bulb Qty: 1 Wattage: 60 Finish: Oiled Bronze Product Name: One Light Lantern Category: Outdoor Glass: Clear Seeded Safety Rating: Ul Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
7510-6-86 Exterior -Wall Mount - 606609 - Capital Lighting, Inc.
Columbus, OH, USA
7510-6-86 Exterior -Wall Mount
606609
7510-6-86 Exterior -Wall Mount 606609
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 10.25 Extension: 8 Bulb Qty: 1 Wattage: 60 Finish: Oiled Bronze Product Name: One Light Lantern Category: Outdoor Glass: Clear Seeded Safety Rating: Ul Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 10.25
Extension: 8
Bulb
Qty: 1
Wattage: 60
Finish: Oiled Bronze
Product Name: One Light Lantern
Category: Outdoor
Glass: Clear Seeded
Safety Rating: Ul
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 606609
Product Name 7510-6-86 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680607 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 295mm(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details