Capital Lighting, Inc. 760-16 Exterior -Wall Mount 606601

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 13.50 Extension: 16 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Aluminum Product Name: One Light Lantern Category: Outdoor Safety Rating: Ul Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 13.50 Extension: 16 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Aluminum Product Name: One Light Lantern Category: Outdoor Safety Rating: Ul Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
760-16 Exterior -Wall Mount - 606601 - Capital Lighting, Inc.
Columbus, OH, USA
760-16 Exterior -Wall Mount
606601
760-16 Exterior -Wall Mount 606601
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 13.50 Extension: 16 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Aluminum Product Name: One Light Lantern Category: Outdoor Safety Rating: Ul Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 12.50
Height: 13.50
Extension: 16
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Brushed Aluminum
Product Name: One Light Lantern
Category: Outdoor
Safety Rating: Ul
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 606601
Product Name 760-16 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 286477 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details