Capital Lighting, Inc. 6090-3-65 Mid. Chandeliers-Drum Shades 606481

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 21.75 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Nickel Product Name: Three Light Chandelier Category: Chandelier Glass: Satin Opal Safety Rating: Ul Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 21.75 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Nickel Product Name: Three Light Chandelier Category: Chandelier Glass: Satin Opal Safety Rating: Ul Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
6090-3-65 Mid. Chandeliers-Drum Shades - 606481 - Capital Lighting, Inc.
Columbus, OH, USA
6090-3-65 Mid. Chandeliers-Drum Shades
606481
6090-3-65 Mid. Chandeliers-Drum Shades 606481
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 21.75 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Nickel Product Name: Three Light Chandelier Category: Chandelier Glass: Satin Opal Safety Rating: Ul Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 21.75
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Satin Nickel
Product Name: Three Light Chandelier
Category: Chandelier
Glass: Satin Opal
Safety Rating: Ul
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 606481
Product Name 6090-3-65 Mid. Chandeliers-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256911 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.23 m(L)
View Details