Capital Lighting, Inc. 66337-1 Mini Pendants-Rod 606291

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 6.00 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Oiled Bronze Weight: 3 Product Name: One Light Pendant UPC: 830335013488 Category: Pendant Glass: White
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 6.00 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Oiled Bronze Weight: 3 Product Name: One Light Pendant UPC: 830335013488 Category: Pendant Glass: White

Suppliers

Company
Product
Description
Supplier Links
66337-1 Mini Pendants-Rod - 606291 - Capital Lighting, Inc.
Columbus, OH, USA
66337-1 Mini Pendants-Rod
606291
66337-1 Mini Pendants-Rod 606291
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 6.00 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Oiled Bronze Weight: 3 Product Name: One Light Pendant UPC: 830335013488 Category: Pendant Glass: White

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 6.00
Bulb
Type: Medium
Qty: 1
Wattage: 75
Finish: Oiled Bronze
Weight: 3
Product Name: One Light Pendant
UPC: 830335013488
Category: Pendant
Glass: White

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 606291
Product Name 66337-1 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286479 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1730mm(L)
View Details