Capital Lighting, Inc. 73023-5 Pendants-Bowl Style 606253

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 24.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Satin Nickel Weight: 7 Product Name: Five Light Pendant UPC: 830335012771 Category: Pendant Glass: Hand Painted Crackled
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 24.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Satin Nickel Weight: 7 Product Name: Five Light Pendant UPC: 830335012771 Category: Pendant Glass: Hand Painted Crackled

Suppliers

Company
Product
Description
Supplier Links
73023-5 Pendants-Bowl Style - 606253 - Capital Lighting, Inc.
Columbus, OH, USA
73023-5 Pendants-Bowl Style
606253
73023-5 Pendants-Bowl Style 606253
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 24.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Satin Nickel Weight: 7 Product Name: Five Light Pendant UPC: 830335012771 Category: Pendant Glass: Hand Painted Crackled

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 24.00
Bulb
Type: Medium
Qty: 5
Wattage: 60
Finish: Satin Nickel
Weight: 7
Product Name: Five Light Pendant
UPC: 830335012771
Category: Pendant
Glass: Hand Painted Crackled

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 606253
Product Name 73023-5 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318106 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 6mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details