Capital Lighting, Inc. 66235-3 Island/Pool Table-3 Light Bar 606059

Description
PRODUCT DETAILS / SPECS Width/Dia: 47.00 Height: 21.00 Extension: 13 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Oiled Bronze Weight: 24 Product Name: Three Light Island Light UPC: 830335013075 Category: Billiard/Island Glass: Amber Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 47.00 Height: 21.00 Extension: 13 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Oiled Bronze Weight: 24 Product Name: Three Light Island Light UPC: 830335013075 Category: Billiard/Island Glass: Amber Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
66235-3 Island/Pool Table-3 Light Bar - 606059 - Capital Lighting, Inc.
Columbus, OH, USA
66235-3 Island/Pool Table-3 Light Bar
606059
66235-3 Island/Pool Table-3 Light Bar 606059
PRODUCT DETAILS / SPECS Width/Dia: 47.00 Height: 21.00 Extension: 13 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Oiled Bronze Weight: 24 Product Name: Three Light Island Light UPC: 830335013075 Category: Billiard/Island Glass: Amber Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 47.00
Height: 21.00
Extension: 13
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Oiled Bronze
Weight: 24
Product Name: Three Light Island Light
UPC: 830335013075
Category: Billiard/Island
Glass: Amber
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 606059
Product Name 66235-3 Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 2068793 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 300 mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details