Capital Lighting, Inc. 66261-4 Foyer/Hall Lanterns-Glass w/Frame 606053

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 21.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Polished Nickel Weight: 12 Product Name: Four Light Lantern UPC: 830335013235 Category: Pendant Glass: Clear
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 21.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Polished Nickel Weight: 12 Product Name: Four Light Lantern UPC: 830335013235 Category: Pendant Glass: Clear

Suppliers

Company
Product
Description
Supplier Links
66261-4 Foyer/Hall Lanterns-Glass w/Frame - 606053 - Capital Lighting, Inc.
Columbus, OH, USA
66261-4 Foyer/Hall Lanterns-Glass w/Frame
606053
66261-4 Foyer/Hall Lanterns-Glass w/Frame 606053
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 21.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Polished Nickel Weight: 12 Product Name: Four Light Lantern UPC: 830335013235 Category: Pendant Glass: Clear

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 21.00
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Polished Nickel
Weight: 12
Product Name: Four Light Lantern
UPC: 830335013235
Category: Pendant
Glass: Clear

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 606053
Product Name 66261-4 Foyer/Hall Lanterns-Glass w/Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2838345 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.199m(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details