Capital Lighting, Inc. 60036-2 Sconces-Pocket 606039

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 14.00 Extension: 4 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Dark Rust Weight: 4 Product Name: Two Light Sconce UPC: 830335012511 Category: Sconce Glass: Tea-Stained Stone
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 14.00 Extension: 4 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Dark Rust Weight: 4 Product Name: Two Light Sconce UPC: 830335012511 Category: Sconce Glass: Tea-Stained Stone

Suppliers

Company
Product
Description
Supplier Links
60036-2 Sconces-Pocket - 606039 - Capital Lighting, Inc.
Columbus, OH, USA
60036-2 Sconces-Pocket
606039
60036-2 Sconces-Pocket 606039
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 14.00 Extension: 4 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Dark Rust Weight: 4 Product Name: Two Light Sconce UPC: 830335012511 Category: Sconce Glass: Tea-Stained Stone

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 14.00
Extension: 4
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Dark Rust
Weight: 4
Product Name: Two Light Sconce
UPC: 830335012511
Category: Sconce
Glass: Tea-Stained Stone

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 606039
Product Name 60036-2 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2859938 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details